EN
  • EN
  • DE

CY8CTMG200A-32LQXI

Part No CY8CTMG200A-32LQXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU PSOC MULTI-TOUCH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Obsolete
Applications Touchscreen Controller
Core Processor M8C
Program Memory Type FLASH (32kB)
Controller Series CY8CT
Date RAM Size 2K x 8
Interface I2C, SPI, UART/USART, USB
The number of I/O 28
Supply Voltage (V) 1.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN
Family Part Number CY8CTMG200
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 714033-CY8CTMG200A-32LQXI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8CTMG200A-32LQXI CAD Model

Description

The Cypress Semiconductor Corp CY8CTMG200A-32LQXI is a touchscreen controller with a core processor of M8C. It has applications in various areas and interfaces including I2C, SPI, UART/USART, and USB.

  • Controller Series: CY8CT
  • Packaging: Tray
  • Program Memory Type: FLASH (32kB)
  • Supplier Device Package: 32-QFN
  • Operating Temperature Range: -40°C to 85°C
  • I/O: 28
  • RAM Size: 2K x 8
  • Supply Voltage: 1.8V
  • Status: Obsolete
  • Supply and Demand Status: Limited

You May Also Be Interested in

Ricoh
Lowest to $23.3784
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8050 $58.0500
25+ $4.7632 $119.0800
38+ $4.6142 $175.3396
52+ $4.4652 $232.1904
67+ $4.3162 $289.1854
90+ $3.8704 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess