EN
  • EN
  • DE

CY8CTMA46356LQIT

Part No CY8CTMA46356LQIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description IC Truetouch Capsense 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1003555-CY8CTMA46356LQIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8CTMA46356LQIT CAD Model

Description

The CY8CTMA46356LQIT is a CapSense controller from Cypress Semiconductor (now Infineon Technologies). It is designed for implementing sophisticated capacitive touch-sensing interfaces in various applications, including consumer electronics, industrial equipment, and automotive systems. This controller provides high-performance touch sensing with advanced features, ensuring a reliable and responsive user experience.

Applications:

  • Automotive Human-Machine Interfaces (HMIs): Touchscreen controls, touch buttons, and sliders in automotive infotainment systems, climate control panels, and other vehicle interfaces.
  • Industrial Control Panels: Touch-based controls on industrial machinery, equipment, and control systems.
  • Home Appliances: Touch-enabled controls on washing machines, refrigerators, ovens, and other appliances.
  • Consumer Electronics: Touchscreen remotes, portable media players, and other handheld devices.
  • Medical Devices: Touchscreen interfaces on medical equipment, diagnostic tools, and patient monitoring systems.

Features:

  • Advanced CapSense Technology: Provides highly accurate and reliable capacitive touch sensing.
  • SmartSense Auto-Tuning: Automatically optimizes sensing parameters for different environments, ensuring consistent performance.
  • Water Tolerance: Excellent performance in the presence of water or moisture, making it suitable for applications exposed to liquids.
  • Noise Immunity: High immunity to electrical noise, ensuring stable operation in noisy environments.
  • Gesture Recognition: Supports advanced gesture recognition for intuitive user interaction.
  • Low Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Multiple Sensor Inputs: Supports a wide range of capacitive sensor types and configurations.
  • I2C and SPI Communication Interfaces: Flexible communication options for interfacing with microcontrollers and other system components.

Benefits:

  • Enhanced User Experience: Delivers a responsive and intuitive touch interface for a better user experience.
  • Robust Performance: Reliable operation in harsh environments with water, moisture, and electrical noise.
  • Simplified Design: Auto-tuning features and comprehensive development tools simplify the design process.
  • Reduced System Cost: Integration of CapSense functionality reduces the need for external components, lowering overall system cost.
  • Long Battery Life: Low power consumption extends battery life in portable applications.

Additional Details:

The CY8CTMA46356LQIT utilizes Cypress's SmartSense auto-tuning technology to automatically adjust sensing parameters based on the environment. This ensures optimal performance without manual calibration. It also features advanced noise filtering and water tolerance capabilities. Detailed technical specifications, including operating voltage range, temperature range, and communication protocols, can be found in the official Cypress (now Infineon Technologies) datasheet for this part number.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,040 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess