EN
  • EN
  • DE

CY8CTMA34048LQI09TQFN48

Part No CY8CTMA34048LQI09TQFN48
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054430-CY8CTMA34048LQI09TQFN48
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8CTMA34048LQI09TQFN48 CAD Model

Description

The CY8CTMA34048LQI09TQFN48 is a CapSense device manufactured by Cypress Semiconductor Corp, likely belonging to their PSoC (Programmable System-on-Chip) family. These devices are designed for implementing capacitive touch sensing interfaces in a wide range of applications. The specific part number indicates a 48-pin TQFN (Thin Quad Flat No-lead) package. The 'CTMA' likely refers to CapSense Touch Matrix Array functionality.

Applications

  • Consumer electronics: Touchscreen interfaces for smartphones, tablets, and other mobile devices.
  • Home appliances: Touch-based control panels for washing machines, refrigerators, and ovens.
  • Automotive electronics: Capacitive touch buttons and sliders for infotainment systems and climate control.
  • Industrial control panels: Rugged and reliable touch interfaces for industrial equipment.
  • Medical devices: Touchscreen interfaces for medical instruments and diagnostic equipment.

Features

  • Capacitive touch sensing: Detects touch events based on changes in capacitance.
  • Integrated microcontroller: Includes a microcontroller core for processing touch data and controlling other system functions.
  • Low power consumption: Optimized for battery-powered applications.
  • Flexible I/O: Provides a wide range of input/output options for interfacing with other components.
  • On-chip memory: Includes on-chip memory for storing firmware and data.

Benefits

  • Intuitive user interface: Enables easy and natural interaction with electronic devices.
  • Improved aesthetics: Eliminates the need for mechanical buttons, resulting in a cleaner and more modern design.
  • Increased reliability: Eliminates mechanical wear and tear associated with physical buttons.
  • Enhanced durability: Resistant to dust, water, and other environmental factors.
  • Cost-effective solution: Reduces component count and manufacturing costs.

Given the CY8CTMA prefix and Cypress's expertise in CapSense technology, it's highly likely that this device incorporates advanced features such as automatic tuning, noise filtering, and proximity sensing. The specific number of I/O pins and the microcontroller core type would need to be confirmed via the datasheet. This device provides a complete solution for implementing capacitive touch sensing interfaces, enabling designers to create innovative and user-friendly products.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0227

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess