EN
  • EN
  • DE

CY8C6247BZI-D54ES3

Part No CY8C6247BZI-D54ES3
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192378-CY8C6247BZI-D54ES3
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8C6247BZI-D54ES3 CAD Model

Description

The CY8C6247BZI-D54ES3 is a PSoC 6 microcontroller from Cypress Semiconductor (now Infineon Technologies). It's a dual-core device featuring an Arm Cortex-M4 and an Arm Cortex-M0+ core, designed for low-power and high-performance applications. Its programmable analog and digital peripherals offer flexibility and integration for various embedded systems.

Applications:

  • IoT Devices: Smart sensors, wearables, and connected home appliances.
  • Industrial Automation: Motor control, sensor monitoring, and industrial HMIs.
  • Healthcare Devices: Portable medical devices, patient monitoring systems, and diagnostic equipment.
  • Consumer Electronics: Audio processing, graphical user interfaces, and touch-sensing applications.
  • Automotive Applications: Body electronics, infotainment systems, and advanced driver-assistance systems (ADAS).

Features:

  • Dual-Core Architecture: Arm Cortex-M4 for high-performance tasks and Arm Cortex-M0+ for low-power operation.
  • Programmable Analog: Configurable op-amps, comparators, ADCs, and DACs.
  • Programmable Digital: Configurable timers, counters, PWMs, UARTs, SPI, and I2C interfaces.
  • CapSense: Integrated capacitive sensing block for touch buttons, sliders, and proximity sensing.
  • Low Power Consumption: Optimized for battery-powered applications with various power-saving modes.
  • Security Features: Hardware-based security features for secure boot, encryption, and authentication.
  • On-Chip Memory: Flash memory for program storage and SRAM for data.

Benefits:

  • High Performance and Low Power: Dual-core architecture enables both high-performance processing and efficient power management.
  • Flexible Design: Programmable analog and digital peripherals allow for custom solutions tailored to specific applications.
  • Enhanced User Experience: Integrated CapSense technology enables intuitive touch interfaces.
  • Robust Security: Hardware-based security features protect against unauthorized access and data breaches.
  • Reduced System Cost: Integration of multiple functions reduces the need for external components.

Additional Details:

The CY8C6247BZI-D54ES3 supports various communication interfaces, including USB, CAN, and Ethernet. It operates within a wide voltage range and temperature range. The PSoC Creator IDE provides a graphical development environment for configuring peripherals, writing code, and debugging applications. The device also supports over-the-air (OTA) firmware updates, allowing for remote updates and bug fixes. The hardware-based security features include cryptographic accelerators and secure storage for keys and certificates. The low-power modes include deep sleep and hibernate modes, which minimize current consumption in low-activity states.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Chilisin
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
TE Connectivity
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess