The DFLS1100-7-F is a high-performance Schottky diode from Diodes Incorporated, renowned for its efficiency and reliability in a variety of applications. This diode is specifically designed to meet the needs of modern compact electronic devices, offering a combination of low forward voltage drop and high current handling capability.
Key Features
- Low Power Loss: The DFLS1100-7-F has a low forward voltage drop, which translates into reduced power loss during operation. This makes it an ideal choice for energy-sensitive applications.
- High Current Capability: With its ability to handle up to 1A (Ampere) of continuous forward current, this diode is suitable for high-current applications.
- High Surge Capability: The device can withstand high surge currents, making it robust in scenarios where current spikes are common.
- PowerDI™ 123 Package: Enclosed in a compact PowerDI™ 123 package, the DFLS1100-7-F is designed for optimal thermal performance and space-saving on PCBs.
Applications
The versatile nature of the DFLS1100-7-F allows it to be used in a wide array of applications, including:
- DC-DC Converters
- Power Supply Modules
- Battery Charging Systems
- Backlighting Applications
- Automotive Circuits
- Portable Devices
Specifications
Parameter
Value
Package Type
PowerDI™ 123
Continuous Forward Current (IF)
1A
Max Forward Voltage Drop (VF)
0.93V @ 1A
Max Reverse Leakage Current (IR)
500µA @ 100V
Operating Temperature Range
-55°C to +150°C
For engineers and designers looking for a diode that offers both efficiency and compactness, the DFLS1100-7-F from Diodes Incorporated stands as an excellent choice. Its robust design ensures long-term reliability in even the most demanding electronic designs.