EN
  • EN
  • DE

CY8C4248LQIBL583ES

Part No CY8C4248LQIBL583ES
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054419-CY8C4248LQIBL583ES
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8C4248LQIBL583ES CAD Model

Description

The CY8C4248LQIBL583ES is a PSoC 4 microcontroller from Cypress Semiconductor. PSoC 4 is a scalable and reconfigurable platform architecture for a family of programmable embedded system controllers with an ARM Cortex-M0 core.

Overview: The CY8C4248LQIBL583ES PSoC 4 microcontroller offers a balance of performance, low power consumption, and flexibility, making it suitable for a wide range of embedded applications. Its programmable analog and digital blocks allow for custom hardware configurations, reducing the need for external components and simplifying system design. The device features a 48-MHz ARM Cortex-M0 CPU, up to 32 KB of flash memory, and 4 KB of SRAM. It also integrates various communication interfaces and analog peripherals.

Applications:

  • Consumer Electronics: Remote controls, wearable devices, and other consumer gadgets.
  • Industrial Automation: Sensor interfaces, motor control, and data acquisition systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Home Automation: Smart lighting, security systems, and HVAC control.
  • Internet of Things (IoT): IoT end-nodes, sensor hubs, and connected devices.

Features:

  • ARM Cortex-M0 CPU: Provides a high-performance, low-power processing core.
  • Programmable Analog Blocks: Includes configurable op-amps, comparators, and ADCs.
  • Programmable Digital Blocks: Offers flexible logic functions, timers, and counters.
  • CapSense Technology: Supports capacitive touch sensing for buttons, sliders, and touchscreens.
  • Communication Interfaces: Includes I2C, SPI, UART, and USB.
  • Low-Power Operation: Designed for energy-efficient applications.
  • Up to 32KB Flash memory with read accelerator.
  • Up to 4KB SRAM memory.

Benefits:

  • Flexibility: Programmable analog and digital blocks enable customization for specific application needs.
  • Integration: Reduces the number of external components, simplifying system design and lowering BOM costs.
  • Performance: ARM Cortex-M0 core delivers efficient processing power for demanding applications.
  • Low Power: Optimized for energy-sensitive applications, extending battery life.
  • Ease of Use: PSoC Creator IDE provides a user-friendly development environment.

Additional Details:

The CY8C4248LQIBL583ES is available in a 48-pin QFN package. It operates over a voltage range of 1.71V to 5.5V and a temperature range of -40°C to +85°C. The PSoC Creator IDE provides a comprehensive set of tools for developing and debugging PSoC 4 applications, including a graphical design interface, code editor, and debugger. It also incorporates Cypress' CapSense technology, allowing for robust and reliable touch-sensing capabilities.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Lowest to $0.0393
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess