EN
  • EN
  • DE

CY8C4014SXI-421T

Part No CY8C4014SXI-421T
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features series Microcontroller IC
Manufacturer Cypress Semiconductor Corp
Series PSOC® 4 CY8C4000
Package Reel - TR
Number of I/O 13
Family Name CY8C4014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 2015-CY8C4014SXI-421TDKR, 2015-CY8C4014SXI-421TTR, 2015-CY8C4014SXI-421TCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845648-CY8C4014SXI-421T
Ultra Librarian 3D Model Ultra Librarian CY8C4014SXI-421T CAD Model

Description

The CY8C4014SXI-421T is a PSoC® 4000S device from Cypress Semiconductor (now Infineon Technologies). It's a low-cost, scalable 32-bit Arm® Cortex®-M0 microcontroller suitable for a wide range of applications.

Applications:

  • Home appliances
  • Consumer electronics
  • Industrial control
  • Medical devices
  • Sensor interfaces

Features:

  • 32-bit Arm Cortex-M0 CPU
  • Up to 16 KB Flash memory
  • Up to 2 KB SRAM
  • 12-bit ADC
  • Programmable analog and digital blocks
  • CapSense® touch sensing
  • Low power operation
  • I2C, SPI, and UART communication interfaces

Benefits:

  • Flexibility in design due to programmable analog and digital blocks.
  • Low power consumption for battery-powered applications.
  • Easy-to-use CapSense® touch sensing capability.
  • Simplified system design with integrated peripherals.
  • Scalable platform for future product upgrades.

Specifications:

The CY8C4014SXI-421T features a 32-bit Arm Cortex-M0 core running at up to 24 MHz. It includes 16 KB of Flash memory and 2 KB of SRAM. The device incorporates a 12-bit ADC, programmable analog blocks (opamps, comparators), and programmable digital blocks (timers, counters, PWMs). It also supports CapSense touch sensing. The operating voltage range is 1.71 V to 5.5 V. Communication interfaces include I2C, SPI, and UART. It is available in a 24-pin QFN package.

The PSoC 4000S family provides a flexible and cost-effective platform for embedded system design. The programmable analog and digital blocks allow designers to customize the device to meet their specific application requirements. The low power consumption makes it suitable for battery-powered devices, while the CapSense touch sensing capability enables intuitive user interfaces.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4541 $51.8115
36+ $2.8342 $102.0312
55+ $2.7456 $151.0080
76+ $2.6570 $201.9320
98+ $2.5685 $251.7130
131+ $2.3028 $301.6668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,670 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess