CY8C3866LTI-030ES2 Microcontroller
The CY8C3866LTI-030ES2 is an engineering sample from the PSoC 3 family, designed for developers who need early access to new features and architecture improvements. It provides the same core capabilities as its production counterparts, with significant enhancements for specific testing and experimental purposes.
- Applications: Prototype development, Educational projects, Application-specific testing
- Features and Benefits:
- Advanced 8051 microcontroller: Provides powerful processing and testing capabilities.
- Enhanced programmable blocks: Allows diverse application experimentation.
- Optimized for pre-production evaluations: Helps in fine-tuning system designs.
- Additional Details:
- Operating voltage: 1.71 V to 5.5 V
- Temperature range: -40°C to 85°C
- Package: 68-pin QFN