EN
  • EN
  • DE

CY8C3246LTI-149T

Part No CY8C3246LTI-149T
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 68QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel
Core Processor 8051
Data Bus Width 8-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, LINbus, SPI, UART/USART
Peripherals CapSense, DMA, LCD, POR, PWM, WDT
The number of I/O 38
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 730479-CY8C3246LTI-149T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8C3246LTI-149T CAD Model

Description

The Cypress Semiconductor Corp CY8C3246LTI-149T is an integrated circuit with a low popularity and limited supply and demand status.

  • Packaging: Reel
  • Mounting Style: SMD
  • Core Processor: 8051
  • Speed: 50MHz
  • Connectivity: EBI/EMI, I2C, LINbus, SPI, and UART/USART
  • Peripherals: CapSense, DMA, LCD, POR, PWM, and WDT
  • Program Memory Size: 64KB
  • Program Memory Type: FLASH
  • EEPROM Size: 2K x 8
  • Data Converters: A/D 16x12b; D/A 1x8b
  • Supply Voltage: 1.71V ~ 5.5V
  • I/O: 38
  • Manufacturer Package: 68-VFQFN Exposed Pad
  • Supplier Device Package: 68-QFN (8x8)
  • Temperature Range: -40°C ~ 85°C
  • MSL Level: 3 (168 Hours)
  • Data Bus Width: 8-bit
  • Date RAM Size: 8K x 8

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3129 $240.6258
3+ $116.3027 $348.9081
4+ $104.2711 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess