CY8C24223A-24SXI Microcontroller
Offering the flexibility and functionality of the PSoC? family, the CY8C24223A-24SXI microcontroller is tailored for high-performance tasks across various sectors. It excels in integrating configurable peripherals for both analog and digital functions.
- Home electronic systems
- Vehicle control units
- Small electronics
- Automation equipment
- Health monitoring devices
Features and Benefits
- Adaptable configurations: Supports customizable analog and digital systems.
- Low power profile: Ideal for energy-sensitive applications.
- Rapid operation: Runs at 24 MHz for efficient processing.
- Broad voltage adaptability: Operates in 1.71 V to 5.5 V range.
- Space-efficient package: Available in a 28-pin SSOP form factor.
The CY8C24223A-24SXI is designed for optimal touch sensing performance and includes sleep modes to enhance energy savings during periods of inactivity.