EN
  • EN
  • DE

CY8C20334-12LKXI

Part No CY8C20334-12LKXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 24QFN / PSOC PROGRAMMABLE SYSTEM-ON-CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series PSOC1 CY8C20xxx
Packaging Tray
Core Processor M8C
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI
Peripherals LVD, POR, WDT
Number of I/O 20
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 2.4 V ~ 5.25 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-UFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 772168-CY8C20334-12LKXI
Popularity Medium
Supply and Demand Status Limited
Family Name CY8C20334
Introduction Date March 25, 2004
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CY8C20334-12LKXI CAD Model

Description

The Cypress Semiconductor Corp PSOC1 CY8C20xxx is a 8-bit microcontroller with a M8C core processor.

  • Core Processor: M8C
  • Speed: 12MHz
  • I/O: 20
  • Connectivity: I2C, SPI
  • Peripherals: LVD, POR, WDT
  • Program Memory Size: 8KB (8K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 512 x 8
  • Oscillator Type: Internal
  • Supply Voltage: 2.4 V ~ 5.25 V
  • Package: 24-UFQFN Exposed Pad

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess