EN
  • EN
  • DE

CY8C20110-LDX2I

Part No CY8C20110-LDX2I
Manufacturer Cypress Semiconductor Corp
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC CAPSENSE EXP 10 I/O 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Not For New Designs
Type Buttons
Proximity Detection No
Number of Inputs Up to 10
LED Driver Channels Up to 10
Supply Voltage - Operating 2.4 V to 5.25 V
Operating Supply Current 1.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QFN (3x3)
Win Source Part Number 013527-CY8C20110-LDX2I
Family Name CY8C20110
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY8C20110-LDX2I CAD Model

Description

CY8C20110-LDX2I

Engineered to excel in touch sensing applications, the CY8C20110-LDX2I microcontroller combines functionality and efficiency in a single package, offering comprehensive solutions for advanced touch interfaces.

  • Applications:
    • Consumer Gadgets
    • Medical Diagnostics Equipment
    • Home Automation Systems
    • Industrial Control Touch Panels
  • Features and Benefits:
    • 24 MHz processing power for rapid response times.
    • Desirable voltage range adaptability from 1.71V to 5.5V.
    • CapSense technology integrated for reliable touch detection.
    • 16-pin SOIC package ensuring robust performance.
  • Additional Details:
    • Focused on minimizing energy consumption for sustainable applications.
    • Flash memory facilitates easy storage updates.
    • Resilient to extreme atmospheric conditions, supporting a wide temperature range.

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $3.0025
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5671 $53.5065
35+ $2.9269 $102.4415
53+ $2.8354 $150.2762
73+ $2.7440 $200.3120
95+ $2.6525 $251.9875
127+ $2.3781 $302.0187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,259 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess