The CY7C63613-SCT is a low-speed USB peripheral controller from Cypress Semiconductor Corp. It is designed for applications that require a simple USB interface, such as human interface devices (HIDs), low-speed data acquisition, and control devices. This controller integrates the necessary components to handle USB communication, reducing the need for external components and simplifying system design.
Applications
- USB keyboards and mice
- USB joysticks and game controllers
- Low-speed USB data acquisition devices
- USB remote controls
- Simple USB control devices
Features
- Low-speed USB 1.1 compliant
- Integrated USB transceiver
- 8-bit RISC microcontroller core
- Programmable I/O pins
- Internal EEPROM for configuration data
- Small package size
- Low power consumption
Benefits
- Simplified USB interface implementation.
- Reduced component count and board space.
- Flexible configuration through programmable I/O pins.
- Low power consumption for battery-powered applications.
- Cost-effective solution for low-speed USB devices.
- Easy integration into existing systems.
Additional Details
The CY7C63613-SCT is a low-speed USB peripheral controller with an integrated USB transceiver. It features an 8-bit RISC microcontroller core for handling USB communication and application-specific tasks. The programmable I/O pins allow for flexible configuration to interface with various external devices. The internal EEPROM is used to store configuration data, such as USB descriptors and device settings. The small package size makes it suitable for compact designs. This controller is commonly used in USB HID devices, such as keyboards, mice, and game controllers. It simplifies the implementation of a USB interface, reducing development time and component costs. The low power consumption makes it ideal for battery-powered USB devices.