EN
  • EN
  • DE

CY7C332-20QMB

Part No CY7C332-20QMB
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Description UV PLD, 25NS, PAL-TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Cypress Semiconductor Corp
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type EPLD
Number of Macrocells 12
Speed 20 ns
Mounting Type Surface Mount
Package / Case 32-CLCC, Window
Supplier Device Package 32-CLCC (13.97x11.43)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 916478-CY7C332-20QMB
Ultra Librarian 3D Model Ultra Librarian CY7C332-20QMB CAD Model

Description

The CY7C332-20QMB is an embedded programmable logic device (PLD) from Cypress Semiconductor Corp.

  • Category: Integrated circuits (ICs) - embedded - PLDs
  • Speed: 20 ns
  • Package: Bulk
  • Programmable: Not programmable
  • Programmable Type: EPLD
  • Macrocells: 12
  • Package: Surface Mount 32-CLCC package with a window
  • ECCN: 3A001A2C
  • Product Status: Active

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess