EN
  • EN
  • DE

CY7C291A-25PC

Part No CY7C291A-25PC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2K x 8 Reprogrammable PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165439-CY7C291A-25PC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C291A-25PC CAD Model

Description

The CY7C291A-25PC is a high-speed Programmable Read-Only Memory (PROM) device manufactured by Cypress Semiconductor Corp. This PROM is designed for applications requiring non-volatile storage and fast access times. Although categorized as END-OF-LIFE, understanding its features and applications can be beneficial for legacy system maintenance or educational purposes.

Applications

  • Boot code storage in embedded systems
  • Lookup tables in digital signal processing (DSP)
  • Programmable logic devices (PLDs) configuration
  • Microcontroller program storage
  • Industrial control systems

Features

  • High-speed access time: Offers a 25 ns access time, enabling rapid data retrieval.
  • Non-volatile storage: Retains data even when power is removed.
  • Programmable: Can be programmed to store specific data patterns.
  • TTL-compatible inputs and outputs: Ensures compatibility with standard TTL logic levels.
  • Low power consumption: Designed for reduced power dissipation.
  • Available in various package options: Offered in different package types to suit various application needs.

Benefits

  • Fast and reliable data storage: High-speed access and non-volatility ensure quick and dependable data retrieval.
  • Customizable functionality: Programmability allows for tailored solutions in diverse applications.
  • Simplified system design: TTL compatibility eases integration with existing systems.

Additional Details

The CY7C291A-25PC is typically programmed using specialized PROM programmers. It is designed for operation within a specific temperature range. Further technical specifications are available in the Cypress Semiconductor datasheet.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess