EN
  • EN
  • DE

CY7C162-20PC

Part No CY7C162-20PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 16K X 4 Standard SRAM 20 Ns PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054277-CY7C162-20PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C162-20PC CAD Model

Description

The CY7C162-20PC is a high-speed 2K x 8 Static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring fast access times and relatively small memory capacity. It is commonly used in various embedded systems and digital circuits where quick data storage and retrieval are essential.

Applications:

  • Cache memory for microprocessors
  • Look-up tables
  • Buffer memory in data acquisition systems
  • Program storage in embedded controllers
  • Digital signal processing (DSP) applications
  • Small embedded systems

Features:

  • High-speed access time: 20 ns
  • 2K x 8 memory organization: Provides 16 Kbits of storage
  • Low power consumption
  • TTL-compatible inputs and outputs
  • Available in DIP (Dual In-line Package)
  • Simple memory interface

Benefits:

  • Fast data access: High-speed access time enables quick data retrieval
  • Easy integration: TTL-compatible inputs and outputs simplify interfacing with other logic devices
  • Simplified system design: Small memory capacity and simple interface reduce system complexity
  • Low power operation: Minimizes power consumption in battery-powered applications
  • Cost-effective solution: Provides a balance of performance and cost

Additional Details:

The CY7C162-20PC operates from a single 5V power supply and features fully static operation, meaning that no clocks or refresh cycles are required to maintain data integrity. The device offers a simple memory interface, making it easy to integrate into various digital systems. Its relatively low power consumption makes it suitable for battery-powered and portable applications. The DIP package allows for easy prototyping and experimentation. This SRAM offers a good balance of speed, size and cost, making it a suitable option for simpler data memory applications. It provides reliable data storage due to its static operation and fast data access.

You May Also Be Interested in

Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess