EN
  • EN
  • DE

CY7C1393AV18-167BZC

Part No CY7C1393AV18-167BZC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031559-CY7C1393AV18-167BZC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C1393AV18-167BZC CAD Model

Description

The CY7C1393AV18-167BZC is a high-speed, synchronous pipelined burst SRAM (Static Random Access Memory) from Cypress Semiconductor. It is designed for applications that require fast data access and high bandwidth, such as networking, telecommunications, and high-performance computing.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices require high-speed memory for packet buffering and forwarding.
  • Telecommunications Systems: Used in base stations, wireless communication systems, and other telecommunications equipment for data storage and processing.
  • High-Performance Computing: Servers, workstations, and other high-performance computing systems utilize this SRAM for cache memory and other high-speed data storage applications.
  • Data Acquisition Systems: Instruments, data loggers, and other data acquisition systems rely on fast memory for capturing and storing data.
  • Medical Imaging: Medical imaging equipment, such as MRI and CT scanners, uses high-speed memory for image processing and storage.

Features:

  • High Speed: Offers a clock rate of 167 MHz for fast data access.
  • Synchronous Operation: Synchronous design simplifies timing and control.
  • Pipelined Burst Architecture: Pipelined burst architecture enables high data throughput.
  • 18-Bit Data Bus: Supports an 18-bit data bus for high-bandwidth data transfer.
  • 2Mb Density: Provides a memory density of 2Mb.
  • Voltage: Operates at 1.8V, which helps minimize power consumption.
  • Package: Available in a BGA (Ball Grid Array) package for surface mount assembly.

Benefits:

  • Increased Throughput: High clock speed and pipelined burst architecture enable high data throughput.
  • Reduced Latency: Fast access times reduce latency in critical applications.
  • Simplified System Design: Synchronous operation simplifies system design and timing.
  • Lower Power Consumption: Low voltage operation reduces power consumption and heat dissipation.
  • Enhanced System Performance: High-speed memory enhances overall system performance.

Additional Details:

The CY7C1393AV18-167BZC utilizes a 1.8V power supply and is available in a BGA package for high-density board mounting. Detailed specifications including timing characteristics, power consumption details, and package dimensions are available in the Cypress Semiconductor datasheet. This SRAM is specifically designed for applications demanding very fast memory access and high bandwidth.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess