EN
  • EN
  • DE

CY7C128A-20SC

Part No CY7C128A-20SC
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description 2K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164905-CY7C128A-20SC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C128A-20SC CAD Model

Description

The CY7C128A-20SC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It's designed for applications requiring fast access times and low power consumption. The device has a capacity of 64K bits (8K x 8) and is known for its reliability and speed.

Applications:

  • Cache memory: Used in systems requiring fast data access, such as CPU caches.
  • Buffer memory: Employed in buffering applications to temporarily store data during transfer.
  • High-speed data acquisition systems: Ideal for capturing and storing data at high rates.
  • Digital signal processing (DSP) applications: Utilized in DSP systems for real-time data processing.
  • Embedded systems: Integrated into embedded systems requiring fast and reliable memory.

Features:

  • High-speed access time: Offers a typical access time of 20 ns, enabling rapid data retrieval.
  • Low power consumption: Operates at low power levels, making it suitable for battery-powered applications.
  • TTL-compatible inputs and outputs: Simplifies interfacing with other TTL logic devices.
  • Single 5V power supply: Operates from a single 5V power supply for ease of use.
  • Fully static operation: Requires no clocks or refresh cycles for data retention.
  • 8K x 8 organization: Arranged in an 8K x 8 configuration for convenient data storage.

Benefits:

  • Improved system performance: The fast access time enhances overall system performance.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Simplified system design: TTL compatibility simplifies integration with other components.
  • Increased system reliability: Fully static operation ensures reliable data storage.
  • Cost-effective solution: Provides a high-performance memory solution at a competitive price.

Additional Details:

The CY7C128A-20SC operates over a commercial temperature range. It is packaged in a standard small outline integrated circuit (SOIC) package for easy surface mounting on printed circuit boards. The device is designed for high-density memory applications where speed and low power are critical requirements. Detailed specifications can be found in the manufacturer's datasheet, including timing diagrams, electrical characteristics, and package dimensions.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess