EN
  • EN
  • DE

CY7C128-45LMB

Part No CY7C128-45LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 2K X 8 Standard SRAM 45 Ns CQCC24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054223-CY7C128-45LMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C128-45LMB CAD Model

Description

The CY7C128-45LMB is a high-performance Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. Specifically designed for applications requiring relatively fast access times and low power consumption, this SRAM offers an asynchronous architecture that makes it versatile for different system designs.

Applications:

  • Cache memory in embedded systems
  • Industrial control systems requiring fast memory access
  • Data acquisition systems
  • Networking devices for temporary data storage
  • Portable devices benefiting from low power consumption

Features:

  • Fast Access Time: 45 ns access time ensures quick data retrieval.
  • Asynchronous Operation: Provides flexibility in interfacing with different processors and controllers.
  • Low Power Consumption: Minimizes energy usage, crucial for battery-powered applications.
  • Single 5V Power Supply: Simplifies power supply design.
  • Available in LCC package: LCC package allows for convenient surface mounting.

Benefits:

  • Improved System Responsiveness: Fast access times enhance overall system performance.
  • Extended Battery Life: Low power operation maximizes battery life in portable applications.
  • Simplified Integration: Asynchronous operation eases interfacing with various system components.
  • Reliable Data Storage: Cypress's quality standards ensure reliable memory operation.
  • Versatile Application: Suitable for a wide range of applications due to its asynchronous nature and speed.

Additional Details:

The CY7C128-45LMB is an asynchronous SRAM that operates on a single 5V power supply. It is designed for applications where simplicity and ease of integration are important. Its asynchronous nature means that it doesn't require a clock signal for operation, simplifying the memory controller design. It's a reliable and cost-effective memory solution for various embedded and industrial applications. Its low power characteristics make it particularly well-suited for battery-operated devices. The device offers a balance of speed, power consumption, and ease of use.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess