EN
  • EN
  • DE

CY7C123-7VC

Part No CY7C123-7VC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 256 X 4 Standard SRAM 7 Ns PDSO24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054219-CY7C123-7VC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C123-7VC CAD Model

Description

The CY7C123-7VC is a high-speed CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. It's organized as 16K x 4 bits, providing a total memory capacity of 64 Kbits. The '-7' indicates an access time of 7 ns, making it suitable for applications requiring very fast data access. The 'VC' likely refers to the package type and possibly temperature range or other specific characteristics of the device.

Applications

  • Cache memory in high-performance systems
  • Buffer memory in networking devices
  • DSP (Digital Signal Processing) applications
  • High-speed data acquisition systems
  • Industrial control systems

Features

  • High-speed access time: 7 ns access time for extremely fast data retrieval.
  • 16K x 4-bit organization: Provides a 64 Kbit memory capacity.
  • CMOS technology: Low power consumption.
  • Single 5V power supply: Simplified power supply requirements.
  • TTL-compatible inputs and outputs: Easy interface with other TTL logic devices.
  • Automatic power-down when deselected: Reduces power consumption when not actively accessed.
  • Available in various package options: Flexibility in system design and assembly.

Benefits

  • Extremely high performance: Ultra-fast access time enables high-speed data processing.
  • Low power consumption: Suitable for battery-powered and energy-sensitive applications.
  • Easy to use: TTL compatibility simplifies integration with other components.
  • Reliable operation: Cypress Semiconductor is known for producing high-quality and reliable memory devices.

Additional Details

The CY7C123-7VC operates from a single 5V power supply and features TTL-compatible inputs and outputs for easy interfacing with other logic devices. It utilizes standard CMOS process technology known for its low power consumption and high performance. The specific details regarding the package type (VC) and temperature range would be found in the Cypress Semiconductor datasheet for this part number. This SRAM is well-suited for cache memory applications, significantly improving system performance by enabling faster access to frequently used data in high-performance computing and embedded systems.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess