EN
  • EN
  • DE

CY7C109-20VI

Part No CY7C109-20VI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description Standard SRAM, 128KX8, 20ns, CMOS, PDSO32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1054213-CY7C109-20VI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C109-20VI CAD Model

Description

The CY7C109-20VI is a high-performance 8K x 8 Static Random Access Memory (SRAM) device from Cypress Semiconductor, offering fast access times and reliable data storage. This SRAM is designed for a wide range of applications that require quick and efficient memory access.

Applications

  • Embedded systems
  • Microcontroller applications
  • Data logging
  • Cache memory
  • Industrial control systems

Features

  • Fast access time: Features a 20ns access time for quick data retrieval.
  • 8K x 8 memory organization: Provides a total of 64KB of storage.
  • Single 5V power supply: Operates on a standard 5V power supply.
  • Low power consumption: Minimizes energy usage for extended operation.
  • TTL-compatible inputs and outputs: Allows for easy integration with TTL logic.
  • Available in various packages: Offers design flexibility for different applications.

Benefits

  • Enhanced system performance: Fast access time ensures quick data processing.
  • Simplified integration: TTL compatibility makes interfacing with other components easy.
  • Extended operational life: Low power consumption is ideal for battery-powered devices.
  • Reliable data storage: Ensures data integrity for critical applications.
  • Design flexibility: Various package options allow for customized designs.

Additional Details

The CY7C109-20VI is suitable for applications where fast and reliable data storage is essential. It's commonly used in embedded systems and microcontroller-based projects. This SRAM offers a 20ns access time, enabling quick retrieval of stored data, thus improving overall system performance. Available in various packages, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), it allows for flexible board layouts and easy assembly.

The Cypress Semiconductor datasheet provides detailed specifications, including operating temperature ranges, power consumption, and packaging dimensions. The TTL-compatible inputs and outputs simplify integration with standard digital logic circuits. With its reliable performance and wide operating temperature range, this SRAM device is suitable for diverse environmental conditions. It is a dependable choice for designs requiring efficient and rapid data storage.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 198 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess