EN
  • EN
  • DE

CY7C1021BV33-15VC

Part No CY7C1021BV33-15VC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64K x 16 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164750-CY7C1021BV33-15VC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1021BV33-15VC CAD Model

Description

The CY7C1021BV33-15VC is a high-performance CMOS static RAM (SRAM) from Cypress Semiconductor Corp. This memory device is engineered for applications where fast access times, low power consumption, and reliable data storage are critical. The device is designed to provide optimal performance in various memory-intensive applications.

Applications

  • Cache memory for high-performance processors
  • High-speed buffering in communication systems
  • Industrial control equipment
  • Embedded systems requiring fast data storage and retrieval
  • Graphics processing units (GPUs)

Features

  • Fast access time: 15 ns
  • Low power consumption
  • 3.3V power supply
  • TTL-compatible inputs and outputs
  • Available in a variety of package options
  • Automatic power-down when deselected

Benefits

  • High-speed data access translates to improved system performance.
  • Low power consumption helps reduce overall system power requirements.
  • Simple system integration because of TTL-compatible I/O.
  • Improved system reliability because of the robust design.
  • Flexible design options from the various package options available.

Additional Details

The CY7C1021BV33-15VC SRAM utilizes advanced CMOS technology to provide both high speed and low power operation. Its architecture is optimized for fast data access and minimal power dissipation in both active and standby modes. This device is available in several package options. The 15 ns access time is well-suited for high-speed memory applications. The SRAM is internally organized to provide the specified access time, ensuring quick data availability upon request. The standard TTL-compatible interface facilitates easy interfacing with a variety of systems. The CY7C1021BV33-15VC is designed to operate over a range of temperatures. Given the END-OF-LIFE status of this component, it might be necessary to source it from specialized distributors.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess