EN
  • EN
  • DE

CY7C027-20AXIT

Part No CY7C027-20AXIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 512KBIT 20NS 100TQFP / SRAM Chip Async Dual 5V 512K-bit 32K x 16 20ns 100-Pin TQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Asynchronous
Memory Size 512Kb (32K x 16)
Write Cycle Time - Word, Page 20ns
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 772069-CY7C027-20AXIT
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C027
Introduction Date October 20, 1997
ECCN 3A991.b.2.b
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C027-20AXIT CAD Model

Description

The Cypress Semiconductor Corp CY7C027-20AXIT is an obsolete (EOL) 512Kb (32K x 16) dual port, asynchronous SRAM component.

  • Access Time: 20ns
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Package: 100-LQFP
  • Supply and Demand Status: limited
  • Cross-Reference: 7027L20PF, 7027L20PFG8, 7027L20PF8, 7027L20PFG

You May Also Be Interested in

Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess