The CY6264-55SNC is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor. It is organized as 8K x 8 bits, providing a total memory capacity of 64KB. This SRAM is designed for applications requiring fast access times and low power consumption. SRAM technology allows for asynchronous read and write operations without the need for refresh cycles, which simplifies memory control.
Applications:
- Embedded Systems
- Microcontroller-Based Systems
- Buffer Memory
- Cache Memory Systems
- Industrial Control Equipment
Features:
- Fast Access Time: 55 ns
- Low Power Consumption
- 8K x 8-bit Organization (64 Kbit)
- Single 5V Power Supply
- TTL-Compatible Inputs and Outputs
- 28-Pin SOIC Package
Benefits:
- High-Speed Performance: The 55 ns access time ensures rapid data retrieval and storage, improving system responsiveness.
- Low Power Consumption: Reduces energy consumption, making it suitable for battery-operated devices.
- Easy Integration: TTL-compatible inputs and outputs simplify interfacing with other components.
- Simplified Memory Management: Asynchronous operation eliminates refresh cycle requirements, streamlining memory control.
- Compact Footprint: The 28-pin SOIC package allows for efficient board layout and space savings.
The CY6264-55SNC provides a balance between speed, power efficiency, and ease of use, making it a suitable choice for many embedded applications. While listed as End-of-Life (EOL), it may still be used in existing or legacy systems where direct replacements are not feasible. For new designs, consider newer Cypress SRAM offerings with improved performance and power efficiency.