EN
  • EN
  • DE

AD7960BCPZ

Part No AD7960BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 18-Bit, 5 MSPS PulSAR Differential ADC | IC ADC 18BIT SAR 32LFCSP-WQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 18
Sampling Rate (Per Second) 5M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Style SMD
Family Part Number AD7960
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138052-AD7960BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7960BCPZ CAD Model

Description

Analog Devices AD7960BCPZ ADC Overview

The AD7960BCPZ is a high-performance, 18-bit, 5 MSPS PulSAR® analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-precision signal processing technology. This ADC is part of the PulSAR family, which is renowned for its low noise and low power consumption, making it an ideal choice for high-speed data acquisition systems, medical imaging, and instrumentation applications.

Key Features

  • Precision Performance: With 18-bit resolution, the AD7960BCPZ delivers exceptional accuracy, ensuring detailed and precise digital representations of the analog input signal.
  • High-Speed Operation: The ADC supports a maximum sampling rate of 5 MSPS, enabling the capture of rapidly changing signals without compromising data integrity.
  • Low Power Consumption: It is designed for power efficiency, which is critical for battery-powered and energy-sensitive applications.
  • Easy Integration: The AD7960BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is compatible with standard PCB layouts, facilitating easy integration into a wide range of electronic systems.
  • Differential Inputs: Differential input capability provides improved noise immunity and is ideal for applications where signal integrity is paramount.
  • No Missing Codes: Guaranteed no missing codes at 18 bits, the ADC ensures a continuous and complete representation of the analog input range.

Applications

  • Medical Imaging
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Communications
  • Spectral Analysis

The AD7960BCPZ is designed with Analog Devices' proprietary technology, which ensures robust performance even in demanding environments. Its advanced design provides excellent dynamic performance with a 101 dB signal-to-noise ratio (SNR) and a total harmonic distortion (THD) of -125 dB, making it suitable for high-fidelity audio applications as well.

For designers and engineers looking for a high-precision ADC that combines speed, accuracy, and efficiency, the AD7960BCPZ from Analog Devices Inc. is an outstanding choice. It exemplifies Analog Devices' commitment to delivering cutting-edge technology that enhances the performance and reliability of electronic systems.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1486 $70.1486
2+ $67.9565 $135.9130
3+ $65.7643 $197.2929
4+ $63.5722 $254.2888
6+ $56.9958 $341.9748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess