EN
  • EN
  • DE

CY62256VL-70ZIT

Part No CY62256VL-70ZIT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description 32K X 8 Standard SRAM 70 Ns PDSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1145101-CY62256VL-70ZIT
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62256VL-70ZIT CAD Model

Description

The CY62256VL-70ZIT is a high-performance CMOS Static RAM (SRAM) with a memory size of 256Kbits, organized as 32K x 8 bits. It features a fast access time of 70ns and operates at a low voltage, making it suitable for various embedded applications requiring low power consumption and high speed.

Applications:

  • Embedded Systems: Used in various embedded systems, including industrial controllers, data acquisition systems, and instrumentation.
  • Networking Equipment: Employed in networking devices like routers and switches for buffering and temporary storage.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems and diagnostic devices.
  • Consumer Electronics: Utilized in consumer products like digital cameras, MP3 players, and handheld gaming devices.
  • Automotive Systems: Used in automotive applications for data logging and control systems.

Features:

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 70 ns
  • Operating Voltage: 3V (typical)
  • Low Power Consumption: Low active and standby current
  • Operating Temperature Range: -40°C to +85°C (Industrial)
  • Package: 28-pin SOIC (Small Outline Integrated Circuit)
  • Data Retention: Excellent data retention characteristics

Benefits:

  • High-Speed Performance: Provides fast access times for quick data retrieval and processing.
  • Low Power Operation: Reduces power consumption, extending battery life in portable applications.
  • Wide Operating Temperature Range: Ensures reliable operation in harsh environments.
  • Easy Integration: Standard SOIC package simplifies board layout and assembly.
  • Reliable Data Storage: Offers excellent data retention for secure storage of critical information.

Additional Details:

The CY62256VL-70ZIT is designed using advanced CMOS technology, providing a combination of high speed and low power consumption. It supports asynchronous read and write operations and is fully static, meaning no clock or refresh signals are required. The device features a chip enable (CE) input for easy memory expansion and selection. Its low operating voltage makes it compatible with modern low-voltage microcontrollers and processors. The SRAM is available in a RoHS-compliant package, ensuring environmental compliance.

You May Also Be Interested in

Chilisin
Lowest to $0.0019
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.4590
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess