EN
  • EN
  • DE

CY62256V-70SNC

Part No CY62256V-70SNC
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description 32K x 8 Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164386-CY62256V-70SNC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62256V-70SNC CAD Model

Description

The CY62256V-70SNC is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM offers a fast access time and low power consumption, making it suitable for a variety of applications requiring reliable and speedy memory. It has a memory capacity of 256K bits organized as 32K x 8 bits.

Applications:

  • Embedded systems: Used as memory storage in various embedded applications, such as microcontrollers.
  • Data logging: Suitable for applications requiring temporary storage of data.
  • Portable devices: Due to its low power consumption, it's ideal for battery-operated devices.
  • Instrumentation: Employed in measuring instruments for storing calibration or measurement data.
  • Industrial control: Integrated into industrial control systems for storing parameters or data.

Features:

  • Fast Access Time: 70ns access time ensures quick read and write operations.
  • Low Power Consumption: Consumes minimal power, prolonging battery life in portable applications.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with TTL logic.
  • Single 5V Power Supply: Operates on a single 5V supply, simplifying power management.
  • Automatic Power-Down: Automatically reduces power consumption when deselected.
  • Fully Static Operation: No clock or refresh required for data retention.

Benefits:

  • Improved Performance: Fast access time improves system responsiveness.
  • Extended Battery Life: Low power consumption extends operational time in portable devices.
  • Ease of Integration: TTL compatibility simplifies the design and integration process.
  • Reliable Data Storage: Fully static operation ensures reliable data retention without the need for refresh cycles.
  • Cost-Effective: Provides a high-performance memory solution at a competitive price.

Additional Details:

The CY62256V-70SNC comes in a standard package suitable for surface mounting on PCBs. It operates over a commercial temperature range. It is ideal for use in systems requiring both fast memory access and efficient power usage. Detailed technical specifications can be found in Cypress's official datasheet.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4488 $58.6296
41+ $2.8298 $116.0218
64+ $2.7414 $175.4496
88+ $2.6530 $233.4640
113+ $2.5645 $289.7885
151+ $2.2991 $347.1641
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess