EN
  • EN
  • DE

CY62187EV30LL-70BAXIT

Part No CY62187EV30LL-70BAXIT
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description SRAM 4Mx16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455545-CY62187EV30LL-70BAXIT
Manufacturer Cypress Semiconductor Corp
Ultra Librarian 3D Model Ultra Librarian CY62187EV30LL-70BAXIT CAD Model

Description

The CY62187EV30LL-70BAXIT, manufactured by Cypress, is an industrial-grade Static RAM (SRAM) offering a high-speed and high-reliability memory solution for a broad array of applications. This SRAM features a 4Mx16 configuration, providing a total storage capacity of 64 megabits. With an access time as fast as 70ns, this component is optimized for applications that require quick data retrieval, including advanced telecommunications, computing, and industrial equipment. Its low power consumption in standby mode ensures efficiency and cost-effectiveness in running those systems. The CY62187EV30LL-70BAXIT is distinguished from its counterparts by its industrial temperature range, making it suitable for use in environments with extreme operating temperatures. It comes in a Ball Grid Array (BGA) package, which allows for efficient space utilization on the printed circuit boards (PCBs). With its robust design and reliability, the CY62187EV30LL-70BAXIT by Cypress is the go-to choice for designers looking to incorporate dependable memory storage into their high-performance applications.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess