EN
  • EN
  • DE

CY62187EV30LL-70BAXI

Part No CY62187EV30LL-70BAXI
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description SRAM 4Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455544-CY62187EV30LL-70BAXI
Manufacturer Cypress Semiconductor Corp
Package Bulk
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 64Mbit
Memory Organization 4M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Voltage - Supply 2.2V ~ 3.7V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-LFBGA
Supplier Device Package 48-FBGA (8x9.5)
Ultra Librarian 3D Model Ultra Librarian CY62187EV30LL-70BAXI CAD Model

Description

The CY62187EV30LL-70BAXI by Cypress is a high-performance Static RAM (SRAM) memory chip designed for applications that demand low power consumption and high speed. With its 4Mx16 configuration, this SRAM delivers a total storage capacity of 64 megabits. It operates at a speedy access time of 70ns, making it suitable for a wide range of applications such as embedded systems, telecommunications, and high-speed computing. One of the notable features of this SRAM is its low standby current, which helps in reducing the overall power consumption of the system it is integrated into. Additionally, the CY62187EV30LL-70BAXI comes in a BGA package, ensuring compactness and ease of PCB design and layout. Manufactured by Cypress, a company renowned for its reliable and high-quality semiconductor products, this SRAM is an excellent choice for developers looking for a memory solution that combines performance with efficiency.

You May Also Be Interested in

Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess