EN
  • EN
  • DE

DELL 4YGTK - 4GB 2Rx4 PC3-8500R DDR3-1066MHz

Part No DELL 4YGTK - 4GB 2Rx4 PC3-8500R DDR3-1066MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 4GB 2Rx4 PC3-8500R DDR3-1066MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393243-DELL 4YGTK - 4GB 2Rx4 PC3-8500R DDR3-1066MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4YGTK - 4GB 2Rx4 PC3-8500R DDR3-1066MHz CAD Model

Description

The DELL 4YGTK memory module offers an effective way to increase the performance and efficiency of your server by expanding its memory capacity. With 4GB of DDR3 RAM, it significantly enhances your server's ability to handle multiple tasks and run demanding applications smoothly. This memory module operates at a speed of 1066MHz and adheres to the PC3-8500R standard, ensuring compatibility with a wide range of server models and providing reliable data transfer rates to meet the needs of high-performance computing environments. Its 2Rx4 configuration indicates a dual-rank setup with 4 bits, optimizing the module for high-density memory arrangements and enabling better scalability and performance in multicore server setups. Manufactured by Dell, this module is built to the highest quality standards and has been rigorously tested to ensure reliability and stability in a variety of server applications. It's designed to be energy-efficient, reducing power consumption and heat output, which is critical for maintaining the longevity and reliability of server components. The DELL 4YGTK is ideal for businesses and IT professionals looking to upgrade their servers to improve processing speeds, handle larger workloads, and enhance the overall performance of their systems. By providing additional memory capacity and supporting faster data access, this module can significantly impact your server's efficiency and productivity.

You May Also Be Interested in

Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess