EN
  • EN
  • DE

CY62136FV30LL-55Z

Part No CY62136FV30LL-55Z
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 2MBIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957235-CY62136FV30LL-55Z
Series *
Ultra Librarian 3D Model Ultra Librarian CY62136FV30LL-55Z CAD Model

Description

The CY62136FV30LL-55Z is a high-performance, low-power Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor. This SRAM offers a fast access time of 55 ns, making it suitable for applications requiring rapid data storage and retrieval. The 'LL' in the part number signifies low-voltage operation, typically 3.0V, which reduces power consumption. The device is available in various package options to accommodate different board layouts and space constraints.

Applications:

  • Networking Equipment: Used as cache memory in routers, switches, and other networking devices to speed up data transfer.
  • Embedded Systems: Employed in embedded systems for temporary data storage and rapid access, such as in industrial control systems and automotive applications.
  • Medical Devices: Utilized in medical instruments where fast and reliable memory access is critical for data acquisition and processing.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test equipment for storing waveform data and measurement results.
  • Gaming Consoles: Implemented as cache memory in gaming consoles to enhance performance and responsiveness.

Features:

  • Fast Access Time: 55 ns access time enables rapid data storage and retrieval.
  • Low Voltage Operation: 3.0V operation reduces power consumption, making it suitable for battery-powered applications.
  • High-Speed Performance: Supports high-speed data transfer rates for demanding applications.
  • Low Standby Current: Minimizes power consumption when the device is not actively being accessed.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: Fast access time enhances the performance of systems requiring rapid data storage and retrieval.
  • Reduced Power Consumption: Low-voltage operation and low standby current minimize power consumption, extending battery life in portable devices.
  • Enhanced Reliability: Cypress Semiconductor products are known for their reliability and robustness.
  • Increased Design Flexibility: Available in various package options to accommodate different board layouts and space constraints.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally responsible.

Additional Details:

The CY62136FV30LL-55Z is a 4-Mbit (256K x 16) SRAM. It features a standard synchronous SRAM interface for easy integration into existing systems. Detailed specifications, including operating temperature range, voltage tolerance, and package dimensions, can be found in the Cypress Semiconductor datasheet for this device.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
IDT, Integrated Device Technology Inc
IC SRAM 4M PARALLEL 44TSOP II / 3.3V CMOS Static RAM
Lowest to $7.6015
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.9052 $94.9052
2+ $77.8713 $155.7426
3+ $75.4377 $226.3131
4+ $73.0041 $292.0164
5+ $70.5705 $352.8525
6+ $63.2709 $379.6254
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,246 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess