EN
  • EN
  • DE

TN0610T-T1

Part No TN0610T-T1
Manufacturer Silicon Labs
Catalog FETs - Single
Description MOSFET N-CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Silicon Labs
Win Source Part Number 219567-TN0610T-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN0610T-T1 CAD Model

Description

The TN0610T-T1 is a logic level N-Channel enhancement mode MOSFET from Silicon Labs designed for high-speed, low-power switching applications. This device is well-suited for portable equipment and other applications where efficiency and space are at a premium. It's designed to be driven directly from logic level signals, simplifying circuit design.

Applications:

  • Load switching
  • DC-DC converters
  • Power management in portable devices
  • Battery management systems
  • LED driving

Features:

  • Logic Level Gate Drive: Allows direct interface with logic circuits.
  • Enhancement Mode: Requires a positive gate voltage to turn on.
  • N-Channel: Suitable for low-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation.
  • Fast Switching Speed: Reduces switching losses.
  • Small Package: Suitable for space-constrained applications.
  • -T1 Suffix: Denotes a specific tape and reel packaging for automated assembly.

Benefits:

  • Simplified Circuit Design: Direct logic level drive simplifies interfacing with control circuits, reducing component count.
  • Increased Efficiency: Low on-resistance minimizes power loss, leading to higher efficiency.
  • Reduced Switching Losses: Fast switching speed lowers switching losses, further enhancing efficiency.
  • Compact Design: Small package size allows for use in miniature devices.
  • Improved Battery Life: High efficiency extends battery life in portable applications.

Additional Details:

The TN0610T-T1 features a low gate threshold voltage, making it compatible with various logic voltage levels. The "-T1" suffix indicates that the part is provided in tape and reel packaging. The specific RDS(on) value is a key parameter for determining its suitability for a particular application and should be verified in the datasheet.

Key Specifications:

  • Drain-Source Voltage (Vds): Typically 60V
  • Continuous Drain Current (Id): Dependent on case temperature (consult datasheet)
  • Gate-Source Voltage (Vgs): Typically ±20V
  • Operating Temperature Range: Typically -55°C to +150°C

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0850 $72.3400
8+ $14.8383 $118.7064
13+ $14.3751 $186.8763
17+ $13.9108 $236.4836
22+ $13.4477 $295.8494
29+ $12.0570 $349.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess