EN
  • EN
  • DE

CY62128LL-70SI

Part No CY62128LL-70SI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 128K X 8 Standard SRAM 70 Ns PDSO32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054146-CY62128LL-70SI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62128LL-70SI CAD Model

Description

The CY62128LL-70SI is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor, offering a storage capacity of 128Kbits (16K x 8). It's designed for applications that require fast access times and low power consumption. The "-70SI" designation indicates a 70 ns access time, making it suitable for high-speed memory applications.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to improve system performance.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication devices.
  • Look-Up Tables: Implemented as look-up tables in digital signal processing (DSP) applications.
  • High-Speed Data Storage: Used for temporary data storage in high-speed data processing systems.
  • Embedded Systems: Integrated into embedded systems requiring fast and reliable memory.

Features:

  • 128Kbit (16K x 8) Memory Organization: Provides sufficient storage for various data and code requirements.
  • Fast Access Time (70 ns): Enables rapid data retrieval and storage, improving system responsiveness.
  • Low Power Consumption: Reduces power requirements, making it suitable for battery-powered and energy-efficient applications.
  • CMOS Technology: Offers high performance and low power consumption.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in system design.

Benefits:

  • High Speed: The fast access time ensures quick data retrieval and storage, enhancing system performance.
  • Low Power: The low power consumption extends battery life in portable devices and reduces overall system power requirements.
  • Reliability: CMOS technology provides reliable operation and data retention.
  • Ease of Integration: Standard pinout and packaging options simplify integration into existing systems.
  • Versatility: Suitable for a wide range of applications requiring fast and reliable memory.

Additional details about the CY62128LL-70SI include its operating voltage range (typically 3V or 5V), operating temperature range, and available package types (e.g., SOIC, TSOP). Consult the Cypress Semiconductor datasheet for complete and accurate specifications before design and implementation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess