EN
  • EN
  • DE

CY62127DV30LL-55ZIT

Part No CY62127DV30LL-55ZIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 64K X 16 Standard SRAM 55 Ns PDSO44
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 55 ns
Address Bus Width 16 b
Mounting SMD (SMT)
Case / Package TSOP
Density 1 Mb
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Pins 44
Number of Ports 1
Number of Words 64000
RoHS Compliant
Sync/Async Asynchronous
Word Size 16 b
Win Source Part Number 991301-CY62127DV30LL-55ZIT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY62127DV30LL-55ZIT CAD Model

Description

The Cypress Semiconductor Corp CY62127DV30LL-55ZIT is an OEM part manufactured by Cypress Semiconductor Corp.

  • Ports: 1
  • Mounting Type: Surface Mount
  • Access Time: 55ns
  • Density: 1Mb
  • Words: 64000
  • Asynchronous: Yes
  • Word Size: 16b
  • Package: TSOP
  • Pins: 44
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Nominal Supply Current: 10mA
  • Maximum Supply Voltage: 3.6V
  • Minimum Supply Voltage: 2.2V
  • Alternative Parts: None available
  • Supply and Demand: Short supply

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Kemet
Lowest to $0.0393
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess