EN
  • EN
  • DE

CY27C512-150WC

Part No CY27C512-150WC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 64K X 8 UVPROM 150 ns CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020902-CY27C512-150WC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY27C512-150WC CAD Model

Description

The CY27C512-150WC is a high-performance CMOS Erasable Programmable Read-Only Memory (EPROM) manufactured by Cypress Semiconductor. This 512Kbit (64K x 8) EPROM is designed for applications requiring non-volatile storage of data and program code. Its 150 ns access time makes it suitable for use in systems where fast data retrieval is critical.

Applications:

  • Embedded Systems: Storing firmware and configuration data in embedded systems.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control equipment for storing control algorithms and parameters.
  • Data Acquisition Systems: Storing calibration data and program code in data acquisition hardware.
  • Telecommunications Equipment: Storing configuration information and boot code in telecommunications devices.
  • Medical Devices: Used in medical instruments for storing calibration data and operating software.

Features:

  • 512Kbit (64K x 8) Memory Organization: Provides ample storage for data and program code.
  • High-Speed Access Time (150 ns): Enables rapid data retrieval, improving system performance.
  • CMOS Technology: Offers low power consumption, making it suitable for battery-powered applications.
  • Erasable and Reprogrammable: Can be erased using ultraviolet light and reprogrammed electrically, allowing for design flexibility and updates.
  • JEDEC Standard Pinout: Simplifies integration into existing systems.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Access Time: Enables quick data retrieval, enhancing system responsiveness.
  • Low Power Consumption: Reduces power requirements, extending battery life in portable devices.
  • Reprogrammability: Allows for easy updates and modifications to stored data and program code.
  • Ease of Integration: The JEDEC standard pinout simplifies design and integration into various systems.

Additional details about the CY27C512-150WC include its operating voltage (typically 5V), operating temperature range, and packaging options (e.g., DIP, PLCC). It is designed for reliable operation in a variety of environments. Consult the Cypress Semiconductor datasheet for complete and accurate specifications prior to design and implementation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess