EN
  • EN
  • DE

CY27C256-70WMB

Part No CY27C256-70WMB
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8-Bit CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164139-CY27C256-70WMB
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY27C256-70WMB CAD Model

Description

The CY27C256-70WMB is a 256K-bit CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Cypress Semiconductor. This memory device is organized as 32K words of 8 bits each. It's designed for applications needing non-volatile storage with the ability to be erased and reprogrammed. Its primary advantage is its CMOS technology, offering low power consumption coupled with reliable performance.

Applications:

  • Embedded Systems: Commonly used to store firmware, boot code, and configuration settings in a variety of embedded systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs) and other industrial control systems for storing control algorithms and calibration data.
  • Telecommunications: Utilized in telecommunication equipment for storing network protocols and system parameters.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration curves and system software.
  • Automotive Systems: Found in automotive electronic control units (ECUs) for storing engine management software and other critical system data.

Features:

  • 256K-bit Capacity: Provides 256 kilobits of non-volatile storage.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed electrically, allowing for firmware updates and modifications.
  • Fast Access Time: Features a 70 ns access time, enabling quick data retrieval.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy integration into existing systems.
  • Wide Operating Voltage: Typically operates at a supply voltage of 5V ± 10%.

Benefits:

  • Flexible Firmware Updates: Erasability and reprogrammability allow for easy updates and modifications to the stored data.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
  • Easy System Integration: JEDEC standard pinout simplifies integration with other components in a system.
  • Enhanced System Performance: Fast access time contributes to overall system performance by reducing data retrieval latency.

The CY27C256-70WMB is typically available in a DIP (Dual In-Line Package) or surface-mount package. It requires a specific programming voltage for writing data to the memory. The erase process involves exposing the chip to ultraviolet light for a certain duration, typically using a UV eraser. The device is designed for reliable operation over a wide temperature range.

Note: This part is listed as END-OF-LIFE by Cypress Semiconductor. Consider newer memory solutions for new designs.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess