EN
  • EN
  • DE

LT6110HTS8#TRMPBF

Part No LT6110HTS8#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC WIRE DROP COMPENSATOR / General Purpose PMIC TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications General Purpose
Current - Supply 30µA
Voltage - Supply 2V ~ 50V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LT6110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6110HTS8#TRMPBFDKR,LT6110HTS8#TRMPBFDKR,LT6110HTS8#TRMPBFTR,-2735-LT6110HTS8#TRMPBFTR-ND,-2735-LT6110HTS8#TRMPBFTR,LT6110HTS8#TRMPBFCT,-2735-LT6110HTS8#TRMPBFCT,LT6110HTS8#TRMPBF-ND
Standard Package 500
Win Source Part Number 992608-LT6110HTS8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6110HTS8#TRMPBF CAD Model

Description

The LT6110HTS8#TRMPBF is a high-performance cable/current sense amplifier from Analog Devices Inc., designed to provide precise current measurement capabilities for a wide range of applications. This device is particularly useful in systems where accurate current monitoring is critical, such as power management systems, battery chargers, and overcurrent protection circuits.

Key Features

  • Precision Current Sensing: The LT6110 is capable of sensing small differential voltages across a current sense resistor, allowing for precise current measurement.
  • High Voltage Operation: It operates with a wide supply voltage range, accommodating various system requirements and ensuring versatility in different applications.
  • Adjustable Gain: The device offers an adjustable gain setting, enabling customization for specific circuit requirements and enhancing its adaptability to different sensing needs.
  • Low Offset Voltage: The amplifier features a low offset voltage, minimizing error and enhancing the accuracy of current measurement.
  • Extended Temperature Range: With an operating temperature range suitable for industrial environments, the LT6110 can reliably function in harsh conditions.

Applications

The LT6110HTS8#TRMPBF is ideal for a variety of applications where monitoring and controlling current flow is essential. These include:

  • Power supply monitoring
  • Battery management systems
  • Automotive and industrial systems
  • Overcurrent and fault detection circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6110HTS8#TRMPBF is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The product is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Ordering Information

The product is available with tape and reel packaging, denoted by the 'TRMPBF' suffix, facilitating automated assembly processes for high-volume production. For detailed ordering and product information, customers are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess