EN
  • EN
  • DE

CY2308ZC-5HT

Part No CY2308ZC-5HT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1054085-CY2308ZC-5HT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2308ZC-5HT CAD Model

Description

The CY2308ZC-5HT is a high-performance, zero delay buffer designed by Cypress Semiconductor for clock distribution applications. It accepts one input clock signal within a frequency range of 10 MHz to 133 MHz and provides multiple output clock signals with minimal skew and jitter. The device utilizes a phase-locked loop (PLL) to ensure that the output clocks are synchronized with the input clock, effectively eliminating delay and maintaining signal integrity.

Applications

  • Clock distribution in networking equipment
  • Server motherboards
  • Telecommunications systems
  • Workstations
  • Graphics cards
  • High-speed data acquisition systems
  • PCIe clock distribution

Features

  • Zero delay buffer
  • Input frequency range: 10 MHz to 133 MHz
  • Eight output clocks
  • Low skew: typically less than 200 ps
  • Low jitter
  • 3.3V operating voltage
  • Available in SOIC and TSSOP packages
  • Phase-locked loop (PLL) for zero delay operation
  • Output Enable (OE) control

Benefits

  • Minimized clock skew: Improves timing accuracy and system reliability by reducing the difference in arrival times of clock signals.
  • High-speed clock distribution: Supports high-frequency clock signals essential for modern electronic systems.
  • Simplified system design: Zero delay eliminates the need for complex clock routing and timing adjustments, simplifying the design process.
  • Improved system performance: Low jitter ensures stable and accurate data transfer, enhancing overall system performance.
  • Reduced electromagnetic interference (EMI): Low-noise design minimizes interference with other components, contributing to system stability.
  • Versatile applications: Suitable for a wide range of clock distribution needs across various industries and applications.
  • Cost-effective solution: Provides high performance at a competitive price point, making it an attractive choice for cost-sensitive applications.

The CY2308ZC-5HT is commonly available in SOIC or TSSOP packages, making it compatible with standard PCB assembly processes. Operating at 3.3V, it fits well within typical digital system power requirements. The inclusion of an Output Enable (OE) control pin enables dynamic control over the output clocks, providing flexibility in system design. The device's zero delay characteristic, along with its low skew and jitter performance, make it a suitable solution for distributing clock signals in demanding high-speed digital environments, ensuring synchronization and minimal signal degradation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess