EN
  • EN
  • DE

DHNF-04F-T-V-T/R

Part No DHNF-04F-T-V-T/R
Manufacturer Diptronics
Catalog OEM Parts (C - E)
Description 4 POLES SMT ACT FLAT wt.Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982792-DHNF-04F-T-V-T/R
Categories OEM Parts(C-E)
Manufacturer Diptronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DHNF-04F-T-V-T/R CAD Model

Description

The DHNF-04F-T-V-T/R is a DIP (Dual In-Line Package) type tact switch manufactured by Diptronics. Tact switches are electromechanical switches used to make or break an electrical circuit when pressure is applied. This particular model is designed for surface mounting (SMT) using tape and reel packaging, indicated by the "T/R" suffix.

Applications

  • Consumer electronics: Remote controls, mobile phones, audio/video equipment.
  • Industrial controls: Control panels, instrumentation, test equipment.
  • Computer peripherals: Keyboards, mice, gaming devices.
  • Medical devices: Diagnostic equipment, patient monitoring systems.
  • Automotive electronics: Car audio systems, navigation systems, dashboard controls.

Features

  • DIP (Dual In-Line Package): Standard through-hole mounting configuration.
  • Tactile Feedback: Provides a distinct click sensation upon actuation.
  • Surface Mount Technology (SMT) compatible: Designed for automated assembly.
  • Tape and Reel Packaging: Facilitates high-volume pick-and-place assembly.
  • Compact Size: Suitable for applications with limited space.
  • High Reliability: Designed for long operational life.

Benefits

  • Easy Integration: The DIP package simplifies manual soldering and prototyping.
  • Automated Assembly: Tape and reel packaging allows for efficient high-volume manufacturing.
  • Reliable Operation: Provides consistent and dependable switching performance.
  • Clear Tactile Response: Ensures user confidence and prevents accidental activation.
  • Space Saving: Compact design enables use in densely populated circuit boards.

Additional Details

The 'DHNF' series from Diptronics typically features a small footprint and low profile. The specific dimensions and electrical characteristics (e.g., contact resistance, operating force, travel) are likely available in the Diptronics datasheet for this part number. The switch body is generally made of high-temperature thermoplastic material suitable for reflow soldering. The contacts are typically gold-plated to ensure reliable and corrosion-resistant connections. The operating temperature range is typically -25°C to +70°C.

The "-04F" likely indicates the actuation force, which affects the feel of the switch. The "-T-V-T" likely relates to specific terminal plating, actuator height, and other mechanical variations. Consult the manufacturer's datasheet for precise specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9605 $52.8275
130+ $0.7881 $102.4530
200+ $0.7635 $152.7000
275+ $0.7389 $203.1975
355+ $0.7142 $253.5410
470+ $0.6403 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess