EN
  • EN
  • DE

CY2292SC-688T

Part No CY2292SC-688T
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054073-CY2292SC-688T
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2292SC-688T CAD Model

Description

The CY2292SC-688T is a clock synthesizer from Cypress Semiconductor Corp. designed to generate precise and multiple clock frequencies from a single reference clock. This IC utilizes a Phase-Locked Loop (PLL) to multiply or divide the input frequency, ensuring a stable and accurate output.

Applications:

  • Computer Motherboards
  • Graphics Cards
  • Networking Equipment (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, DVD Players)
  • Industrial Control Systems

Features:

  • Generates multiple clock frequencies from a single reference clock.
  • Integrated PLL (Phase-Locked Loop) for frequency multiplication.
  • Programmable output frequencies and configurations.
  • Low jitter and phase noise performance.
  • Supports various output clock formats (e.g., LVCMOS).
  • Power-down mode for reduced power consumption.

Benefits:

  • Provides stable and accurate clock signals for reliable system operation.
  • Reduces the number of discrete timing components, simplifying board design.
  • Offers flexibility in frequency selection to meet diverse application needs.
  • Minimizes signal degradation due to low jitter and phase noise.
  • Enables energy-efficient operation with power-down mode.
  • Cost-effective solution for clock generation.

The CY2292SC-688T requires external components (resistors, capacitors) for the PLL loop filter and crystal loading. The clock outputs can be customized. The datasheet will contain clock frequency ranges, supply voltage, operating temperature, and pin configurations.

Used when precise timing is key for stable system operation and generates many frequencies, this makes it a versatile solution for designers. The device is generally surface-mounted onto PCBs.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
Kemet
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess