EN
  • EN
  • DE

CY15B102Q-SXET

Part No CY15B102Q-SXET
Manufacturer Cypress Semiconductor Corp
Catalog RAM
Description IC FRAM 2MBIT SPI 25MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features FRAM (Ferroelectric RAM) Memory IC 2Mb (256K x 8) SPI 8-SOIC
Manufacturer Cypress Semiconductor Corp
Series Automotive, AEC-Q100, F-RAM™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIC
Family Name CY15B102
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number , 428-CY15B102Q-SXETTR, 428-CY15B102Q-SXETCT, 428-CY15B102Q-SXETDKR, CY15B102Q-SXET-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867517-CY15B102Q-SXET
Ultra Librarian 3D Model Ultra Librarian CY15B102Q-SXET CAD Model

Description

The CY15B102Q-SXET is a 2Mb (256Kb x 8) nonvolatile static RAM (nvSRAM) from Cypress Semiconductor. It combines the fast access times of SRAM with the nonvolatility of EEPROM, offering data retention even when power is removed. It falls under the category of RAM (Random Access Memory).

Applications

  • Data logging
  • Industrial controls
  • Medical devices
  • Networking equipment
  • Point-of-sale (POS) terminals
  • Automotive applications

Features

  • 2Mb (256Kb x 8) nvSRAM
  • Fast access time (typically 45 ns)
  • Unlimited read/write cycles
  • Automatic STORE on power-down
  • RECALL to SRAM on power-up
  • Data retention for 20 years
  • Operating voltage: 3.0V to 3.6V
  • RoHS compliant

Benefits

  • Data protection: Ensures data is retained even in the event of a power loss.
  • Fast performance: Offers SRAM-like read/write speeds.
  • High endurance: Supports unlimited read/write cycles without degradation.
  • Simplified system design: Eliminates the need for external battery backup or EEPROM.
  • Increased reliability: Provides a robust and reliable memory solution.
  • Reduced power consumption: Consumes less power compared to traditional battery-backed SRAM.

Specifications

The CY15B102Q-SXET operates from a 3.0V to 3.6V power supply. Its access time is typically 45 ns, making it suitable for high-speed applications. Data retention is guaranteed for 20 years. The device features automatic STORE and RECALL functions, ensuring that data is automatically backed up to nonvolatile memory on power-down and restored to SRAM on power-up. It's available in various package options, such as SOIC and QFN. The operating temperature range is typically industrial grade (-40°C to +85°C).

This nvSRAM provides a reliable and high-performance memory solution for applications requiring both fast access times and nonvolatile data storage. Its automatic STORE and RECALL features simplify system design and ensure data integrity in critical applications.

You May Also Be Interested in

Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4117 $68.8234
4+ $28.2353 $112.9412
6+ $27.3529 $164.1174
8+ $26.4706 $211.7648
10+ $25.5882 $255.8820
14+ $22.9412 $321.1768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess