EN
  • EN
  • DE

CY14B108N-ZSP45XIT

Part No CY14B108N-ZSP45XIT
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description nvSRAM 512kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455565-CY14B108N-ZSP45XIT
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 8Mbit
Memory Organization 512K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 45ns
Access Time 45ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package 54-TSOP II
Ultra Librarian 3D Model Ultra Librarian CY14B108N-ZSP45XIT CAD Model

Description

The CY14B108N-ZSP45XIT is an innovative non-volatile Static RAM (nvSRAM) from Cypress Semiconductor, tailored for applications requiring high-reliability memory storage that does not lose data when power is unexpectedly lost. Boasting a memory configuration of 512kx16, this nvSRAM combines the speed of SRAM with the non-volatility of flash memory, providing the best of both worlds for critical data storage applications. The 'ZSP45XIT' designation highlights its advanced packaging and temperature tolerance, ensuring its operation in a wide range of environmental conditions. This component is particularly suitable for demanding applications such as industrial automation, medical devices, and automotive systems, where data integrity and instant access are paramount. Cypress’s commitment to innovation and reliability is evident in this nvSRAM, offering a robust memory solution that significantly enhances system reliability and performance without compromising on speed or power efficiency.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess