EN
  • EN
  • DE

CY10E474L-5DC

Part No CY10E474L-5DC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 1K X 4 Standard SRAM 5 Ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014985-CY10E474L-5DC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY10E474L-5DC CAD Model

Description

The CY10E474L-5DC is a high-speed ECL (Emitter Coupled Logic) logic device manufactured by Cypress Semiconductor. It is typically used in applications requiring very fast signal processing, such as high-performance computing, telecommunications, and instrumentation.

Applications:

  • High-speed data communication systems
  • Telecommunications equipment
  • ATE (Automatic Test Equipment)
  • Frequency synthesizers
  • High-performance computing

Features:

  • High-Speed Operation: Designed for extremely fast signal propagation and processing.
  • ECL Logic Family: Provides high noise immunity and stable performance.
  • Low Skew: Ensures minimal timing variations between signals.
  • Differential Inputs and Outputs: Enhance noise immunity and signal integrity.
  • 5V Power Supply: Compatible with standard logic levels.

Benefits:

  • Improved System Performance: High-speed operation allows for faster data processing and communication.
  • Enhanced Signal Integrity: Differential I/O and low skew minimize signal distortion and timing errors.
  • Increased System Reliability: ECL logic provides robust performance in noisy environments.
  • Reduced Design Complexity: Simplifies high-speed circuit design with well-defined characteristics.
  • Versatile Application: Suitable for a wide range of high-speed digital applications.

Additional Details:

The CY10E474L-5DC is usually available in a ceramic DIP (Dual In-line Package) or surface-mount package. It requires careful consideration of termination and impedance matching to achieve optimal performance at high speeds. The power dissipation is relatively high compared to CMOS logic due to the constant current nature of ECL circuits. The -5 designation often indicates a specific speed grade or voltage requirement. Detailed datasheets provide information on propagation delays, voltage levels, and other critical electrical parameters. External pull-down resistors are typically required for proper operation of ECL outputs.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Sagami
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess