EN
  • EN
  • DE

CG8577AA

Part No CG8577AA
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051879-CG8577AA
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CG8577AA CAD Model

Description

The CG8577AA is a programmable system-on-chip (PSoC) component manufactured by Cypress Semiconductor Corp. This integrated circuit is designed for embedded systems and offers a flexible platform for implementing a wide variety of applications. It combines a microcontroller core with configurable analog and digital peripherals, allowing developers to tailor the device to their specific needs.

Applications

  • Industrial automation.
  • Consumer electronics.
  • Medical devices.
  • Automotive systems.
  • Internet of Things (IoT) devices.

Features

  • Programmable analog blocks (e.g., amplifiers, filters, ADCs, DACs).
  • Programmable digital blocks (e.g., timers, counters, PWMs, UARTs, SPI, I2C).
  • Microcontroller core (typically ARM Cortex-M0 or M3).
  • Flash memory for program storage.
  • SRAM for data storage.
  • Flexible I/O routing.
  • Low-power operation.

Benefits

  • Reduced system cost and complexity due to integration of multiple functions.
  • Faster time-to-market through flexible configuration and programming.
  • Improved system performance through optimized peripheral design.
  • Lower power consumption extends battery life in portable applications.
  • Increased system reliability due to fewer discrete components.

Additional Details

The CG8577AA's configurable analog blocks can be used to implement custom sensor interfaces, signal conditioning circuits, and data acquisition systems. The programmable digital blocks support a wide range of communication protocols and control functions. The microcontroller core executes the application code and manages the peripherals. The device is typically programmed using the Cypress PSoC Creator IDE, which provides a graphical user interface for configuring the analog and digital blocks and writing the application code. The operating voltage is typically 3.3V or 5V. Package options include QFN and TSSOP. It's often used in applications requiring precise control, data acquisition, and communication.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3338 $61.0014
7+ $16.6840 $116.7880
11+ $16.1631 $177.7941
15+ $15.6410 $234.6150
20+ $15.1201 $302.4020
26+ $13.5562 $352.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 155 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess