EN
  • EN
  • DE

BCM7530ZKFEB19G

Part No BCM7530ZKFEB19G
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1020+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752298-BCM7530ZKFEB19G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM7530ZKFEB19G CAD Model

Description

The BCM7530ZKFEB19G is a system-on-a-chip (SoC) designed for high-definition (HD) set-top box (STB) applications, manufactured by Cypress Semiconductor Corp. This integrated circuit is tailored to provide a comprehensive solution for decoding and displaying digital television content, enabling a rich and interactive user experience. It combines a powerful processor core with advanced video and audio processing capabilities, making it suitable for a variety of STB platforms.

Applications

  • High-Definition Set-Top Boxes (STBs)
  • Digital Video Recorders (DVRs)
  • Hybrid STBs (Cable, Satellite, IP)
  • IPTV Clients
  • Over-the-Top (OTT) Media Players

Features

  • Integrated multi-core processor for application processing and system control.
  • Advanced video decoding engine supporting H.264, MPEG-2, and VC-1 standards.
  • High-performance graphics processing unit (GPU) for user interface rendering and 2D/3D graphics.
  • Comprehensive connectivity options including HDMI, USB, and Ethernet.
  • Support for conditional access systems (CAS) for secure content delivery.
  • Advanced audio decoding supporting Dolby Digital and DTS standards.
  • Low power consumption for energy-efficient operation.

Benefits

  • Enhanced Viewing Experience: Provides high-quality video decoding for a superior viewing experience with crisp images and smooth motion.
  • Interactive Capabilities: Enables interactive TV services with a responsive user interface, allowing for seamless navigation and access to content.
  • Versatile Connectivity: Offers a wide range of connectivity options for integrating with various devices and networks, enhancing the user's entertainment ecosystem.
  • Secure Content Delivery: Supports conditional access systems to protect premium content from unauthorized access, ensuring revenue security for content providers.
  • Energy Efficiency: Designed for low power consumption, reducing operating costs and minimizing environmental impact.

Additional Details

The BCM7530ZKFEB19G typically includes features such as picture-in-picture (PIP) functionality, electronic program guide (EPG) support, and parental control options. It often supports various middleware platforms and application frameworks to facilitate the development of custom applications and services. The device is designed to meet the stringent requirements of the digital TV market, offering a reliable and cost-effective solution for delivering advanced multimedia content.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess