The BCM54616SCOIFBG is a Gigabit Ethernet transceiver manufactured by Cypress Semiconductor Corp. This device is designed to provide high-speed data transmission over copper cabling in a variety of networking applications. It incorporates advanced signal processing to ensure robust performance and reliable connectivity, even in challenging environments.
Applications
- Enterprise network switches
- Routers and gateways
- Network interface cards (NICs)
- Server motherboards
- Industrial control systems
Features
- Supports 10/100/1000BASE-T Ethernet standards
- Integrated adaptive equalizer
- Low power consumption
- Auto-MDI/MDIX support
- Cable diagnostics
- IEEE 802.3 compliance
Benefits
- Enables high-speed network communication
- Provides reliable data transmission over copper cables
- Reduces energy consumption in network devices
- Simplifies network setup and maintenance
- Enhances network uptime through diagnostic capabilities
- Ensures compatibility with standard Ethernet networks
Technical Specifications
The BCM54616SCOIFBG is a single-chip Gigabit Ethernet transceiver solution. It supports data rates of 10 Mbps, 100 Mbps, and 1000 Mbps. The integrated adaptive equalizer automatically adjusts to compensate for signal loss and distortion in the cable, maximizing signal integrity and transmission distance. It is designed to operate with low power consumption, making it suitable for energy-efficient network devices. Auto-MDI/MDIX functionality automatically detects and corrects cable polarity, simplifying installation. The transceiver also includes cable diagnostic features to help identify and resolve cabling issues. It complies with IEEE 802.3 standards for Ethernet communication.