EN
  • EN
  • DE

BCM5387IFB-P11

Part No BCM5387IFB-P11
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1048+
Reference case BGA196
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752265-BCM5387IFB-P11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5387IFB-P11 CAD Model

Description

The BCM5387IFB-P11 is a highly integrated system-on-a-chip (SoC) from Cypress Semiconductor Corp, designed for advanced networking applications. This device offers a robust set of features for building high-performance switches and routers in enterprise and service provider environments. It leverages advanced silicon technology to deliver enhanced throughput, reduced latency, and optimized power efficiency.

Applications

  • Enterprise-class Ethernet switches
  • Service provider routing platforms
  • Data center networking infrastructure
  • Industrial networking equipment
  • Network appliances

Features

  • Integrated multi-core processor for control plane operations.
  • High-speed SerDes interfaces supporting various protocols like 10GBASE-KR, 10GBASE-SR/LR.
  • Advanced traffic management capabilities including QoS, shaping, and policing.
  • Virtualization support for network functions virtualization (NFV) applications.
  • Comprehensive security features, including hardware-based encryption and secure boot.
  • Energy-efficient design optimized for low power consumption.
  • Flexible memory interfaces supporting DDR3 and DDR4.

Benefits

  • Increased network performance: The high-speed SerDes interfaces and advanced traffic management features enable superior throughput and reduced latency, resulting in enhanced network performance.
  • Reduced total cost of ownership: The integrated design and energy-efficient operation contribute to lower power consumption and reduced cooling costs, minimizing the total cost of ownership.
  • Simplified system design: The comprehensive feature set and flexible interfaces simplify system design and reduce development time.
  • Enhanced security: The hardware-based security features provide robust protection against network threats and ensure data integrity.
  • Scalable architecture: The virtualization support and flexible memory interfaces enable a scalable architecture that can adapt to evolving network requirements.

Additional Details

The BCM5387IFB-P11 is typically packaged in a BGA (Ball Grid Array) for high-density board mounting and improved thermal performance. It supports various operating systems and software development kits (SDKs) to facilitate application development. The device complies with industry-standard networking protocols and supports advanced management features for remote monitoring and configuration.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.6726 $115.3452
3+ $47.3215 $141.9645
4+ $45.8431 $183.3724
6+ $44.3636 $266.1816
7+ $42.8852 $300.1964
10+ $38.4488 $384.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess