EN
  • EN
  • DE

BCM43362KUBG P12

Part No BCM43362KUBG P12
Manufacturer Cypress Semiconductor Corp
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 713704-BCM43362KUBG P12
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCM43362KUBG P12 CAD Model

Description

The BCM43362KUBG P12 is a single-chip combo device from Cypress Semiconductor Corp (formerly Broadcom), designed to provide wireless connectivity for mobile and embedded applications. It combines Wi-Fi and Bluetooth functionalities into a single integrated circuit, optimizing space and power consumption in portable devices.

Applications

  • Smartphones: Enables Wi-Fi and Bluetooth connectivity in smartphones for internet access, file transfer, and peripheral connection.
  • Tablets: Provides wireless networking and Bluetooth capabilities for tablets, allowing for seamless online experiences and device pairing.
  • Wearable Devices: Integrates wireless connectivity in smartwatches, fitness trackers, and other wearable electronics.
  • Portable Audio Devices: Used in portable audio players and wireless speakers for streaming music and connecting to Bluetooth devices.

Features

  • Wi-Fi Connectivity: Compliant with IEEE 802.11 b/g/n standards, supporting data rates up to 72.2 Mbps.
  • Bluetooth Connectivity: Integrated Bluetooth 4.0 + HS (High Speed) for low-power and high-speed wireless communication.
  • Low Power Consumption: Designed for power-efficient operation to maximize battery life in mobile devices.
  • Small Footprint: Compact design allows for integration into space-constrained applications.
  • Integrated Power Management: Incorporates power management circuitry for efficient power distribution.

Benefits

  • Combined Wireless Functionality: Integrates Wi-Fi and Bluetooth into a single chip, reducing board space and component count.
  • Optimized Power Consumption: Low-power design extends battery life in portable devices.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple wireless functionalities into one chip.
  • Simplified Design and Integration: Streamlines the design process with a comprehensive wireless solution.
  • Enhanced Connectivity: Provides reliable wireless connectivity for a wide range of applications.

Additional Details

The BCM43362KUBG P12 typically comes in a BGA (Ball Grid Array) package for surface mount assembly. Detailed specifications, including operating voltage, temperature range, and RF performance metrics, can be found in the Cypress product documentation. The 'P12' suffix may indicate a specific revision or configuration of the chip. It is crucial to refer to the datasheet for accurate implementation details and system requirements.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.3492 $112.3492
2+ $108.7259 $217.4518
3+ $105.1015 $315.3045
4+ $94.2284 $376.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess