EN
  • EN
  • DE

BCM20732ST

Part No BCM20732ST
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH / Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 32-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Frequency 2.4GHz
Serial Interfaces I2C, SPI, UART
GPIO 14
Operating Supply Voltage 1.4 V ~ 3.6 V
Operating Temperature Range -30°C ~ 85°C
Package 48-SMD Module
Win Source Part Number 769734-BCM20732ST
Popularity Medium
Supply and Demand Status Limited
Family Name BCM20732ST
Introduction Date April 28, 2016
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCM20732ST CAD Model

Description

The Cypress Semiconductor Corp 769734-BCM20732ST is a TxRx + MCU module from Cypress Semiconductor Corp.

  • Frequency: 2.4GHz
  • Protocol: Bluetooth v4.0
  • Package: 48-SMD module
  • Operating Temperature: -30°C to 85°C
  • GPIO: 14
  • Serial Interfaces: I2C, SPI, UART
  • Operating Supply Voltage: 1.4V to 3.6V
  • EOL Date: Passed

You May Also Be Interested in

STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6743 $58.6972
10+ $12.0397 $120.3970
15+ $11.6643 $174.9645
21+ $11.2878 $237.0438
27+ $10.9113 $294.6051
36+ $9.7829 $352.1844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess