EN
  • EN
  • DE

AM29LV640MT110REI

Part No AM29LV640MT110REI
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description 4M X 16 Flash 3V Prom 110 Ns PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181281-AM29LV640MT110REI
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV640MT110REI CAD Model

Description

The AM29LV640MT110REI is a 64 Mbit (8 M x 8-Bit/4 M x 16-Bit) CMOS 3.0 Volt-only, Burst Mode Flash memory device manufactured by Cypress Semiconductor Corp. It's designed for systems requiring high density, low power consumption, and fast access times. It is well-suited for applications where in-system or off-system electrical erasure and programmability are essential.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Wireless Communication Devices
  • Automotive Systems
  • Industrial Automation

Features:

  • 3.0 Volt-only Read, Erase, and Program Operations: Compatible with low-voltage systems.
  • Burst Mode Operation: Supports fast data transfer rates.
  • Sector Erase Architecture: Facilitates efficient memory management.
  • Automatic Erase and Program Algorithms: Simplifies programming control.
  • Low Power Consumption: Ideal for battery-powered applications.

Benefits:

  • High Memory Density: Stores large amounts of data in a small footprint.
  • Fast Data Access: Enhances system performance with quick data retrieval.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Simplified System Design: Reduces the complexity of system design.
  • Increased Reliability: Ensures reliable operation in demanding environments.

Additional Details:

The AM29LV640MT110REI offers a sector erase architecture that enables individual sectors to be erased and reprogrammed independently. The device includes built-in automatic erase and program algorithms, streamlining the programming process. It also incorporates a burst mode feature, allowing for rapid data transfer. Consult the Cypress Semiconductor datasheet for detailed electrical characteristics, timing specifications, and packaging information, including voltage ranges, operating temperatures and speed grades.

You May Also Be Interested in

Amd
Need more? Email Us
Molex, LLC
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Freescale Semiconductor - NXP
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess